Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D390GXPAJ

Description
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D390GXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D390GXPAJTR-ND
Ceramic Capacitors 720-VJ0603D390GXPAJTR-ND
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D390GXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D390GXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D390GXPAJDKR-ND
CAP CER 39PF 250V C0G/NP0 0603

CAP CER 39PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D390GXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D390GXPAJCT-ND
Ceramic Capacitors 720-VJ0603D390GXPAJCT-ND
CAP CER 39PF 250V C0G/NP0 0603

CAP CER 39PF 250V C0G/NP0 0603

Buy Now Datasheet
0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor - 877-VJ0603D390GXPAJ - Utmel Electronic Limited
Hong Kong, China
0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor
877-VJ0603D390GXPAJ
0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor 877-VJ0603D390GXPAJ
0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor

0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D390GXPAJTR-ND 720-VJ0603D390GXPAJDKR-ND 877-VJ0603D390GXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors 0603 39 pF 250 V ±2 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details