Vishay Precision Group Ceramic Capacitors VJ0603D330JXPAJ

Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1315-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1315-6-ND
Ceramic Capacitors 720-1315-6-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1315-1-ND
Ceramic Capacitors 720-1315-1-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1315-2-ND
Ceramic Capacitors 720-1315-2-ND
33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 33Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7885 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 33Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7885
Ceramic Capacitor, 33Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7885
CERAMIC CAPACITOR, 33PF, 250V, C0G/NP0, 0603; Capacitance:33pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 33PF, 250V, C0G/NP0, 0603; Capacitance:33pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1315-6-ND 720-1315-1-ND 24W7885
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 33Pf, 250V, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details