Vishay Precision Group Ceramic Capacitors VJ0603D2R4BXPAJ

Description
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1312-2-ND
Ceramic Capacitors 720-1312-2-ND
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1312-1-ND
Ceramic Capacitors 720-1312-1-ND
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1312-6-ND
Ceramic Capacitors 720-1312-6-ND
2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1351660-VJ0603D2R4BXPAJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351660-VJ0603D2R4BXPAJ
Capacitors - Ceramic Capacitors 1351660-VJ0603D2R4BXPAJ
Win Source Part Number: 1351660-VJ0603D2R4BX PAJ Category: Capacitors - Ceramic Capacitors Series: VJ HIFREQ Features: High Q, Low Loss Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 2.4 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ0603

Win Source Part Number: 1351660-VJ0603D2R4BXPAJ
Category: Capacitors - Ceramic Capacitors
Series: VJ HIFREQ
Features: High Q, Low Loss
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 2.4 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ0603

Buy Now Datasheet
Singapore, Singapore
SMD 2.4pF 250V 0.1pF Capacitor
60-VJ0603D2R4BXPAJ
SMD 2.4pF 250V 0.1pF Capacitor 60-VJ0603D2R4BXPAJ
Cap Ceramic 2.4pF 250V C0G 0.1pF Pad SMD 0603 125°C Medical T/R Product overview: VJ0603D2R4BXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.4pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603D2R4BXPAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 2.4pF 250V C0G 0.1pF Pad SMD 0603 125°C Medical T/R Product overview: VJ0603D2R4BXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.4pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603D2R4BXPAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2.4Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7872 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.4Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7872
Ceramic Capacitor, 2.4Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7872
CERAMIC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0603D2R4BXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D2R4BXPAJ
Ceramic Capacitors VJ0603D2R4BXPAJ
CAP CER 2.4PF 250V C0G/NP0 0603

CAP CER 2.4PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1312-2-ND 720-1312-6-ND 1351660-VJ0603D2R4BXPAJ 60-VJ0603D2R4BXPAJ 24W7872 VJ0603D2R4BXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 2.4pF 250V 0.1pF Capacitor Ceramic Capacitor, 2.4Pf, 250V, C0G/np0, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details