Vishay Precision Group Ceramic Capacitors VJ0603D221KXAAJ

Description
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1330-6-ND
Ceramic Capacitors 720-1330-6-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1330-2-ND
Ceramic Capacitors 720-1330-2-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1330-1-ND
Ceramic Capacitors 720-1330-1-ND
220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2507679P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507679P
MLCCs - Multilayer Ceramic Capacitors 2507679P
Vishay VJ0603D221KXAAJ

Vishay VJ0603D221KXAAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2507679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507679
MLCCs - Multilayer Ceramic Capacitors 2507679
Vishay VJ0603D221KXAAJ

Vishay VJ0603D221KXAAJ

Supplier's Site
Cap, 220Pf, 50V, 0603; Capacitance Vishay - 83AH3465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 0603; Capacitance Vishay
83AH3465
Cap, 220Pf, 50V, 0603; Capacitance Vishay 83AH3465
CAP, 220PF, 50V, 0603; Capacitance:220pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 220PF, 50V, 0603; Capacitance:220pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, 0603; Capacitance Vishay - 57Y2656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 0603; Capacitance Vishay
57Y2656
Cap, 220Pf, 50V, 0603; Capacitance Vishay 57Y2656
CAP, 220PF, 50V, 0603; Capacitance:220pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 220PF, 50V, 0603; Capacitance:220pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1330-6-ND 720-1330-2-ND 2507679P 83AH3465
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 220Pf, 50V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details