Vishay Precision Group Ceramic Capacitors VJ0603D200JXPAJ

Description
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1307-2-ND
Ceramic Capacitors 720-1307-2-ND
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1307-1-ND
Ceramic Capacitors 720-1307-1-ND
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1307-6-ND
Ceramic Capacitors 720-1307-6-ND
20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2507677P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507677P
MLCCs - Multilayer Ceramic Capacitors 2507677P
Vishay VJ0603D200JXPAJ

Vishay VJ0603D200JXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2507677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507677
MLCCs - Multilayer Ceramic Capacitors 2507677
Vishay VJ0603D200JXPAJ

Vishay VJ0603D200JXPAJ

Supplier's Site
Ceramic Capacitors - VJ0603D200JXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D200JXPAJ
Ceramic Capacitors VJ0603D200JXPAJ
CAP CER 20PF 250V C0G/NP0 0603

CAP CER 20PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 20Pf, 250V, 0603; Capacitance Vishay - 57Y2351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 250V, 0603; Capacitance Vishay
57Y2351
Cap, 20Pf, 250V, 0603; Capacitance Vishay 57Y2351
CAP, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 250V, 0603; Capacitance Vishay - 83AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 250V, 0603; Capacitance Vishay
83AH3464
Cap, 20Pf, 250V, 0603; Capacitance Vishay 83AH3464
CAP, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1307-2-ND 720-1307-6-ND 2507677P VJ0603D200JXPAJ 57Y2351
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 20Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details