Win Source Part Number: 1345649-VJ0603D200GX
Category: Capacitors - Ceramic Capacitors
Series: VJ HIFREQ
Features: High Q, Low Loss
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 20 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ0603
CAP CER 20PF 50V C0G/NP0 0603 Product overview: VJ0603D200GXAAJ from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603D200GXAAJ can be used for catalog matching and distributor lookup.
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1345649-VJ0603D200GXAAJ | 60-VJ0603D200GXAAJ | VJ0603D200GXAAJ-ND |
| Product Name | Capacitors - Ceramic Capacitors | 20PF 50V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |