Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D200FXPAJ

Description
CAP CER 20PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 20PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D200FXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D200FXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D200FXPAJDKR-ND
CAP CER 20PF 250V C0G/NP0 0603

CAP CER 20PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D200FXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D200FXPAJTR-ND
Ceramic Capacitors 720-VJ0603D200FXPAJTR-ND
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D200FXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D200FXPAJCT-ND
Ceramic Capacitors 720-VJ0603D200FXPAJCT-ND
CAP CER 20PF 250V C0G/NP0 0603

CAP CER 20PF 250V C0G/NP0 0603

Buy Now Datasheet
Singapore, Singapore
20PF 250V Capacitor
60-VJ0603D200FXPAJ
20PF 250V Capacitor 60-VJ0603D200FXPAJ
CAP CER 20PF 250V C0G/NP0 0603 Product overview: VJ0603D200FXPAJ from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603D200FXPAJ can be used for catalog matching and distributor lookup.

CAP CER 20PF 250V C0G/NP0 0603 Product overview: VJ0603D200FXPAJ from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603D200FXPAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D200FXPAJDKR-ND 720-VJ0603D200FXPAJTR-ND 60-VJ0603D200FXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors 20PF 250V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details