Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D1R7BXXAJ

Description
1.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603D1R7BXXAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603D1R7BXXAJ-ND
Ceramic Capacitors VJ0603D1R7BXXAJ-ND
1.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D1R7BXXAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D1R7BXXAJ
Ceramic Capacitors VJ0603D1R7BXXAJ
CAP CER 1.7PF 25V C0G/NP0 0603

CAP CER 1.7PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603D1R7BXXAJ-ND VJ0603D1R7BXXAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers