Vishay Precision Group Ceramic Capacitors VJ0603D181KXAAJ

Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D181KXAAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D181KXAAJTR-ND
Ceramic Capacitors 720-VJ0603D181KXAAJTR-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D181KXAAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D181KXAAJDKR-ND
Ceramic Capacitors 720-VJ0603D181KXAAJDKR-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D181KXAAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D181KXAAJCT-ND
Ceramic Capacitors 720-VJ0603D181KXAAJCT-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay - 57Y1802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay
57Y1802
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay 57Y1802
CAPACITOR, RF, 180PF, 50V, 0603; Capacitance:180pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 180PF, 50V, 0603; Capacitance:180pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay - 83AH3463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay
83AH3463
Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay 83AH3463
CAPACITOR, RF, 180PF, 50V, 0603; Capacitance:180pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 180PF, 50V, 0603; Capacitance:180pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D181KXAAJTR-ND 720-VJ0603D181KXAAJDKR-ND 57Y1802
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 180Pf, 50V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details