Vishay Precision Group Ceramic Capacitors VJ0603D101FXPAJ

Description
MLCC
Request a Quote Datasheet
Description
MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D101FXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D101FXPAJTR-ND
Ceramic Capacitors 720-VJ0603D101FXPAJTR-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D101FXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D101FXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D101FXPAJDKR-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D101FXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D101FXPAJCT-ND
Ceramic Capacitors 720-VJ0603D101FXPAJCT-ND
MLCC

MLCC

Buy Now Datasheet
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay - 83AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay
83AH3074
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay 83AH3074
CAPACITOR, RF, 100PF, 250V, 0603; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 100PF, 250V, 0603; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay - 83AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay
83AH3460
Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay 83AH3460
CAPACITOR, RF, 100PF, 250V, 0603; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 100PF, 250V, 0603; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D101FXPAJTR-ND 720-VJ0603D101FXPAJDKR-ND 83AH3074
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 100Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details