Vishay Precision Group Ceramic Capacitors VJ0603D100JXPAJ

Description
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1299-1-ND
Ceramic Capacitors 720-1299-1-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1299-2-ND
Ceramic Capacitors 720-1299-2-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1299-6-ND
Ceramic Capacitors 720-1299-6-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D100JXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D100JXPAJ
Ceramic Capacitors VJ0603D100JXPAJ
CAP CER 10PF 250V C0G/NP0 0603

CAP CER 10PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 10Pf, 250V, 0603; Capacitance Vishay - 83AH3459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 0603; Capacitance Vishay
83AH3459
Cap, 10Pf, 250V, 0603; Capacitance Vishay 83AH3459
CAP, 10PF, 250V, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 10PF, 250V, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 250V, 0603; Capacitance Vishay - 57Y0508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 0603; Capacitance Vishay
57Y0508
Cap, 10Pf, 250V, 0603; Capacitance Vishay 57Y0508
CAP, 10PF, 250V, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 10PF, 250V, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1299-1-ND 720-1299-6-ND VJ0603D100JXPAJ 83AH3459
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers