Vishay Precision Group Ceramic Capacitors VJ0603D0R7VXPAJ

Description
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D0R7VXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R7VXPAJTR-ND
Ceramic Capacitors 720-VJ0603D0R7VXPAJTR-ND
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D0R7VXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R7VXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D0R7VXPAJDKR-ND
CAP CER 0.7PF 250V C0G/NP0 0603

CAP CER 0.7PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D0R7VXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R7VXPAJCT-ND
Ceramic Capacitors 720-VJ0603D0R7VXPAJCT-ND
CAP CER 0.7PF 250V C0G/NP0 0603

CAP CER 0.7PF 250V C0G/NP0 0603

Buy Now Datasheet
Cap, 0.7Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay
69AH3341
Cap, 0.7Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay 69AH3341
CAP, 0.7PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.7PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D0R7VXPAJTR-ND 720-VJ0603D0R7VXPAJDKR-ND 69AH3341
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.7Pf, 250V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers