Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A8R2CXACW1BC

Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1670-6-ND
Ceramic Capacitors 720-1670-6-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1670-1-ND
Ceramic Capacitors 720-1670-1-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1670-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1670-2-ND
Ceramic Capacitors 720-1670-2-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay - 57J9682 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay
57J9682
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay 57J9682
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay - 62AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay
62AC8328
Cap, 8.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay 62AC8328
CAP, 8.2PF, 50V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3340
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3340
CAP, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1670-6-ND 720-1670-1-ND 57J9682 62AC8328 69AH3340
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay Cap, 8.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details