The Vishay 68 pF, 50V MLCC capacitor in a 0603 case size is designed for commercial applications and is RoHS compliant. It features a C0G (NP0) dielectric, which provides excellent stability and low dissipation characteristics. The capacitor operates effectively within a temperature range of -55 °C to +150 °C and has a maximum voltage rating of 50V DC. It is suitable for applications such as timing, tuning circuits, and decoupling. The product is manufactured using a reliable Noble Metal Electrode (NME) system and is available in standard packaging quantities, making it convenient for integration into various electronic designs.
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAPACITOR CERAMIC 68PF 50V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:1.6mmRoHS Compliant: Yes
CAP, 68PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1919-2-ND | 720-1919-6-ND | 46C5280 | 69AH3338 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 68Pf 50V, C0G, 5%, 0603; Capacitance Vishay | Cap, 68Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |