Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A680FXACW1BC

Description
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1669-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1669-2-ND
Ceramic Capacitors 720-1669-2-ND
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1669-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1669-1-ND
Ceramic Capacitors 720-1669-1-ND
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1669-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1669-6-ND
Ceramic Capacitors 720-1669-6-ND
68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 68Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8325
Cap, 68Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8325
CAP, 68PF, 50V, 1%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 50V, 1%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1669-2-ND 720-1669-6-ND 62AC8325
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details