Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VJ0603A5R6BXJPW1BC

Description
Win Source Part Number: 1358716-VJ0603A5R6BX JPW1BC Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: VJ0603 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.034" (0.87mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358716-VJ0603A5R6BX JPW1BC Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: VJ0603 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.034" (0.87mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358716-VJ0603A5R6BXJPW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358716-VJ0603A5R6BXJPW1BC
Capacitors - Ceramic Capacitors 1358716-VJ0603A5R6BXJPW1BC
Win Source Part Number: 1358716-VJ0603A5R6BX JPW1BC Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: VJ0603 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.034" (0.87mm)

Win Source Part Number: 1358716-VJ0603A5R6BXJPW1BC
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Vitramon
Series: VJ W1BC
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: VJ0603
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 5.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.034" (0.87mm)

Buy Now Datasheet
Singapore, Singapore
SMD 5.6pF 16V 0.1pF Capacitor
60-VJ0603A5R6BXJPW1BC
SMD 5.6pF 16V 0.1pF Capacitor 60-VJ0603A5R6BXJPW1BC
Cap Ceramic 5.6pF 16V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: VJ0603A5R6BXJPW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 16V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 16V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A5R6BXJPW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 5.6pF 16V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: VJ0603A5R6BXJPW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 16V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 16V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A5R6BXJPW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0603A5R6BXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 16V C0G/NP0 0603

CAP CER 5.6PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A5R6BXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
5.6pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A5R6BXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 16V C0G/NP0 0603

CAP CER 5.6PF 16V C0G/NP0 0603

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0603A5R6BXJPW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0603A5R6BXJPW1BC
16V 5.6pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 5.6pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603A5R6BXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A5R6BXJPW1BC
Capacitors - Ceramic Capacitors VJ0603A5R6BXJPW1BC
CAP CER 5.6PF 16V C0G/NP0 0603

CAP CER 5.6PF 16V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,5.6Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J9465 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J9465
Capacitor,ceramic,5.6Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J9465
Capacitor,Ceramic,5. 6pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,5.6pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358716-VJ0603A5R6BXJPW1BC 60-VJ0603A5R6BXJPW1BC 720-VJ0603A5R6BXJPW1BCCT-ND 720-VJ0603A5R6BXJPW1BCDKR-ND VJ0603A5R6BXJPW1BC VJ0603A5R6BXJPW1BC 57J9465
Product Name Capacitors - Ceramic Capacitors SMD 5.6pF 16V 0.1pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Capacitor,ceramic,5.6Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers