Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A561JXAAC

Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A561JXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A561JXAACDKR-ND
Ceramic Capacitors 720-VJ0603A561JXAACDKR-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A561JXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A561JXAACTR-ND
Ceramic Capacitors 720-VJ0603A561JXAACTR-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A561JXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A561JXAACCT-ND
Ceramic Capacitors 720-VJ0603A561JXAACCT-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A561JXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A561JXAAC
Ceramic Capacitors VJ0603A561JXAAC
CAP CER 560PF 50V C0G/NP0 0603

CAP CER 560PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 07J8361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603; Capacitance Vishay
07J8361
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603; Capacitance Vishay 07J8361
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8659 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8659
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8659
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A561JXAACDKR-ND 720-VJ0603A561JXAACTR-ND VJ0603A561JXAAC 07J8361
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-BD-10X10X6-G-3R3-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details