Vishay VJ0603A560JXBAC
Vishay VJ0603A560JXBAC
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
CAP, 56PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6476835P | 1730314 | 720-VJ0603A560JXBACTR-ND | 720-VJ0603A560JXBACDKR-ND | 07J8658 | 69AH3335 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Vishay | Cap, 56Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay |
| Technology | Multilayer | Multilayer | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |