56pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 56PF 50V C0G/NP0 0603
CAPACITOR CERAMIC 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 56PF, 50V, 5%, C0G/NP0, 0603; Capacitance:56pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1619-2-ND | 720-1619-6-ND | VJ0603A560JXACW1BC | 57J9510 | 62AC8322 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay | Cap, 56Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |