Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A4R7CXAAC

Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A4R7CXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A4R7CXAACTR-ND
Ceramic Capacitors 720-VJ0603A4R7CXAACTR-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A4R7CXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A4R7CXAACCT-ND
Ceramic Capacitors 720-VJ0603A4R7CXAACCT-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A4R7CXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A4R7CXAACDKR-ND
Ceramic Capacitors 720-VJ0603A4R7CXAACDKR-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay - 07J8654 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay
07J8654
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay 07J8654
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay - 07J8356 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay
07J8356
Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay 07J8356
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.25pF, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A4R7CXAACTR-ND 720-VJ0603A4R7CXAACDKR-ND 07J8654
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4.7Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers