Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603A471JXACW1BC

Description
Vishay VJ0603A471JXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0603A471JXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727869P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727869P
MLCCs - Multilayer Ceramic Capacitors 2727869P
Vishay VJ0603A471JXACW1BC

Vishay VJ0603A471JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727868 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727868
MLCCs - Multilayer Ceramic Capacitors 2727868
Vishay VJ0603A471JXACW1BC

Vishay VJ0603A471JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727869 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727869
MLCCs - Multilayer Ceramic Capacitors 2727869
Vishay VJ0603A471JXACW1BC

Vishay VJ0603A471JXACW1BC

Supplier's Site
Ceramic Capacitors - 720-1363-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1363-2-ND
Ceramic Capacitors 720-1363-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1363-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1363-1-ND
Ceramic Capacitors 720-1363-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1363-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1363-6-ND
Ceramic Capacitors 720-1363-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8572
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8572
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 57J9440 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
57J9440
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 57J9440
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8320
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8320
CAP, 470PF, 50V, 5%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 66AH7427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
66AH7427
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 66AH7427
CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0603A471JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A471JXACW1BC
Ceramic Capacitors VJ0603A471JXACW1BC
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727869P 720-1363-2-ND 720-1363-6-ND 88M8572 57J9440 62AC8320 66AH7427 VJ0603A471JXACW1BC
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Vishay Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details