Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A471JXAAC

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1372-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1372-6-ND
Ceramic Capacitors 720-1372-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1372-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1372-1-ND
Ceramic Capacitors 720-1372-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1372-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1372-2-ND
Ceramic Capacitors 720-1372-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A471JXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A471JXAAC
Ceramic Capacitors VJ0603A471JXAAC
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8656 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8656
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8656
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8319
Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8319
CAP, 470PF, 50V, 5%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, C0G/NP0, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1372-6-ND 720-1372-1-ND VJ0603A471JXAAC 07J8656 62AC8319
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay Cap, 470Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details