390pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 390PF 16V C0G/NP0 0603
Capacitor,Ceramic,39
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603A391JXJPW1BC-ND | VJ0603A391JXJPW1BC | 57J9335 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,390Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |