CAP CER 33PF 16V C0G/NP0 0603
CAP CER 33PF 16V C0G/NP0 0603
33pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Capacitor,Ceramic,33
CAP CER 33PF 16V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603A330KXJCW1BCDKR-ND | 720-VJ0603A330KXJCW1BCCT-ND | 57J9208 | VJ0603A330KXJCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,33Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |