2.2pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 2.2PF 16V C0G/NP0 0603
Capacitor,Ceramic,2.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603A2R2CXJCW1BC-ND | VJ0603A2R2CXJCW1BC | 57J8875 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,2.2Pf,16Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 16 volts | 16 volts |