Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A2R2BXACW1BC

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A2R2BXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A2R2BXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A2R2BXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay - 62AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay
62AC8289
Cap, 2.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay 62AC8289
CAP, 2.2PF, 50V, C0G/NP0, 0603; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2PF, 50V, C0G/NP0, 0603; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,2.2Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8861
Capacitor,ceramic,2.2Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8861
Capacitor,Ceramic,2. 2pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.2pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A2R2BXACW1BCTR-ND 720-VJ0603A2R2BXACW1BCDKR-ND 62AC8289 57J8861
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 50V, C0G/np0, 0603; Capacitance Vishay Capacitor,ceramic,2.2Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details