Surface Mount Multilayer Ceramic Chip Capacitors, VJ Commercial Series
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 270pF
Voltage = 100V dc
Package/Case = 0603 (1608M)
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1.6 x 0.8 x 0.94mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.94mm
Series = VJ
Surface Mount Multilayer Ceramic Chip Capacitors, VJ Commercial Series
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 270pF
Voltage = 100V dc
Package/Case = 0603 (1608M)
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1.6 x 0.8 x 0.94mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.94mm
Series = VJ
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 6520184 |
Technology | Multilayer |