Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A221JXAAC

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1544-1-ND
Ceramic Capacitors 720-1544-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1544-6-ND
Ceramic Capacitors 720-1544-6-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1544-2-ND
Ceramic Capacitors 720-1544-2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 07J8348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay
07J8348
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay 07J8348
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0603 RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8646 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8646
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8646
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8299
Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8299
CAP, 220PF, 50V, 5%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 5%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1544-1-ND 720-1544-6-ND 07J8348 62AC8299
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 220Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details