Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A221FXACW1BC

Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1664-6-ND
Ceramic Capacitors 720-1664-6-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1664-2-ND
Ceramic Capacitors 720-1664-2-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1664-1-ND
Ceramic Capacitors 720-1664-1-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727851
MLCCs - Multilayer Ceramic Capacitors 2727851
Vishay VJ0603A221FXACW1BC

Vishay VJ0603A221FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727852P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727852P
MLCCs - Multilayer Ceramic Capacitors 2727852P
Vishay VJ0603A221FXACW1BC

Vishay VJ0603A221FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727852
MLCCs - Multilayer Ceramic Capacitors 2727852
Vishay VJ0603A221FXACW1BC

Vishay VJ0603A221FXACW1BC

Supplier's Site
Ceramic Capacitors - VJ0603A221FXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A221FXACW1BC
Ceramic Capacitors VJ0603A221FXACW1BC
CAP CER 220PF 50V C0G/NP0 0603

CAP CER 220PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8296
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8296
CAP, 220PF, 50V, 1%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 1%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3312
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3312
CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1664-6-ND 720-1664-2-ND 2727851 VJ0603A221FXACW1BC 62AC8296 69AH3312
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers