Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A220GXACW1BC

Description
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A220GXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A220GXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A220GXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay - 88M8559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay
88M8559
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay 88M8559
CAPACITOR CERAMIC 22PF 50V, C0G, 2%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 50V, C0G, 2%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay - 57J8931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay
57J8931
Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay 57J8931
CAPACITOR CERAMIC 22PF 50V, C0G, 2%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 50V, C0G, 2%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, 2%, C0G/np0, 0603; Capacitance Vishay - 62AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 2%, C0G/np0, 0603; Capacitance Vishay
62AC8292
Cap, 22Pf, 50V, 2%, C0G/np0, 0603; Capacitance Vishay 62AC8292
CAP, 22PF, 50V, 2%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 2%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A220GXACW1BCTR-ND 720-VJ0603A220GXACW1BCDKR-ND 88M8559 62AC8292
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 22Pf 50V, C0G, 2%, 0603; Capacitance Vishay Cap, 22Pf, 50V, 2%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers