Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A220FXACW1BC

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1835-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1835-6-ND
Ceramic Capacitors 720-1835-6-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1835-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1835-2-ND
Ceramic Capacitors 720-1835-2-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1835-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1835-1-ND
Ceramic Capacitors 720-1835-1-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727848P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727848P
MLCCs - Multilayer Ceramic Capacitors 2727848P
Vishay VJ0603A220FXACW1BC

Vishay VJ0603A220FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727847
MLCCs - Multilayer Ceramic Capacitors 2727847
Vishay VJ0603A220FXACW1BC

Vishay VJ0603A220FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727848
MLCCs - Multilayer Ceramic Capacitors 2727848
Vishay VJ0603A220FXACW1BC

Vishay VJ0603A220FXACW1BC

Supplier's Site
Cap, 22Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8291
Cap, 22Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8291
CAP, 22PF, 50V, 1%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 1%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 67AH3347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
67AH3347
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 67AH3347
CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1835-6-ND 720-1835-2-ND 2727848P 62AC8291 67AH3347
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 22Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details