Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A180JXJPW1BC

Description
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A180JXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A180JXJPW1BC-ND
Ceramic Capacitors VJ0603A180JXJPW1BC-ND
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A180JXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A180JXJPW1BC
Capacitors - Ceramic Capacitors VJ0603A180JXJPW1BC
CAP CER 18PF 16V C0G/NP0 0603

CAP CER 18PF 16V C0G/NP0 0603

Supplier's Site
Capacitor,ceramic,18Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8790
Capacitor,ceramic,18Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8790
Capacitor,Ceramic,18 pF,16VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,16VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A180JXJPW1BC-ND VJ0603A180JXJPW1BC 57J8790
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,18Pf,16Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers