Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603A180JXBAC

Description
Vishay VJ0603A180JXBAC
Request a Quote Datasheet
Description
Vishay VJ0603A180JXBAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6520263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520263
MLCCs - Multilayer Ceramic Capacitors 6520263
Vishay VJ0603A180JXBAC

Vishay VJ0603A180JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6520263P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520263P
MLCCs - Multilayer Ceramic Capacitors 6520263P
Vishay VJ0603A180JXBAC

Vishay VJ0603A180JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1733558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1733558
MLCCs - Multilayer Ceramic Capacitors 1733558
Vishay VJ0603A180JXBAC

Vishay VJ0603A180JXBAC

Supplier's Site
Ceramic Capacitors - 720-VJ0603A180JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A180JXBACTR-ND
Ceramic Capacitors 720-VJ0603A180JXBACTR-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A180JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A180JXBACCT-ND
Ceramic Capacitors 720-VJ0603A180JXBACCT-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A180JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A180JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A180JXBACDKR-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A180JXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A180JXBAC
Ceramic Capacitors VJ0603A180JXBAC
CAP CER 18PF 100V C0G/NP0 0603

CAP CER 18PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 18Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8286
Cap, 18Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8286
CAP, 18PF, 100V, 5%, C0G/NP0, 0603; Capacitance:18pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 100V, 5%, C0G/NP0, 0603; Capacitance:18pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6520263 6520263P 720-VJ0603A180JXBACTR-ND 720-VJ0603A180JXBACDKR-ND VJ0603A180JXBAC 62AC8286
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers