18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Vishay VJ0603A180JXACW1BC
Vishay VJ0603A180JXACW1BC
Vishay VJ0603A180JXACW1BC
CAP CER 18PF 50V C0G/NP0 0603
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAPACITOR CERAMIC 18PF 50V, C0G, 5%, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes
CAP, 18PF, 50V, 5%, C0G/NP0, 0603; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 18PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1524-2-ND | 720-1524-6-ND | 2727844 | VJ0603A180JXACW1BC | 57J8785 | 88M8555 | 62AC8285 | 69AH3305 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 18Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay | Capacitor Ceramic 18Pf 50V, C0G, 5%, 0603; Capacitance Vishay | Cap, 18Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay | Cap, 18Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |