Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A180FXQCW1BC

Description
18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1660-1-ND
Ceramic Capacitors 720-1660-1-ND
18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1660-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1660-6-ND
Ceramic Capacitors 720-1660-6-ND
18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1660-2-ND
Ceramic Capacitors 720-1660-2-ND
18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 18Pf, 10V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 10V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8284
Cap, 18Pf, 10V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8284
CAP, 18PF, 10V, 1%, C0G/NP0, 0603; Capacitance:18pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 10V, 1%, C0G/NP0, 0603; Capacitance:18pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A180FXQCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A180FXQCW1BC
Ceramic Capacitors VJ0603A180FXQCW1BC
CAP CER 18PF 10V C0G/NP0 0603

CAP CER 18PF 10V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1660-1-ND 720-1660-6-ND 62AC8284 VJ0603A180FXQCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 10V, 1%, C0G/np0, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers