The Vishay 150 pF, 50 V MLCC capacitor in a 0603 package is designed for surface mount applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, making it suitable for a variety of environments. With a rated voltage of 50 V, it is ideal for high-frequency applications and offers a capacitance tolerance of ± 5%. The capacitor is constructed with a nickel barrier and 100% tin terminations, ensuring compatibility with standard soldering processes. This component is suitable for use in consumer electronics, telecommunications, and data processing applications.
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 150PF, 50V, 5%, C0G/NP0, 0603; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 150PF 50V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1620-2-ND | 720-1620-6-ND | 57J8729 | 62AC8281 | 66AH7425 | VJ0603A151JXACW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 150Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay | Cap, 150Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay | Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |