Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A151GLAAJ32

Description
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A151GLAAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A151GLAAJ32TR-ND
Ceramic Capacitors 720-VJ0603A151GLAAJ32TR-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A151GLAAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A151GLAAJ32
Ceramic Capacitors VJ0603A151GLAAJ32
CAP CER 150 PF 50V NP0(C0G) 0603

CAP CER 150 PF 50V NP0(C0G) 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-VJ0603A151GLAAJ32TR-ND VJ0603A151GLAAJ32
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details