Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A150JXACW1BC

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1618-2-ND
Ceramic Capacitors 720-1618-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1618-1-ND
Ceramic Capacitors 720-1618-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1618-6-ND
Ceramic Capacitors 720-1618-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727839
MLCCs - Multilayer Ceramic Capacitors 2727839
Vishay VJ0603A150JXACW1BC

Vishay VJ0603A150JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727840
MLCCs - Multilayer Ceramic Capacitors 2727840
Vishay VJ0603A150JXACW1BC

Vishay VJ0603A150JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727840P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727840P
MLCCs - Multilayer Ceramic Capacitors 2727840P
Vishay VJ0603A150JXACW1BC

Vishay VJ0603A150JXACW1BC

Supplier's Site
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 88M8553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0603; Capacitance Vishay
88M8553
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0603; Capacitance Vishay 88M8553
CAPACITOR CERAMIC 15PF 50V, C0G, 5%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF 50V, C0G, 5%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8279
Cap, 15Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8279
CAP, 15PF, 50V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 50V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3300
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3300
CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1618-2-ND 720-1618-6-ND 2727839 88M8553 62AC8279 69AH3300
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 15Pf 50V, C0G, 5%, 0603; Capacitance Vishay Cap, 15Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details