Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A150FXACW1BC

Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A150FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A150FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A150FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727838
MLCCs - Multilayer Ceramic Capacitors 2727838
Vishay VJ0603A150FXACW1BC

Vishay VJ0603A150FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727837
MLCCs - Multilayer Ceramic Capacitors 2727837
Vishay VJ0603A150FXACW1BC

Vishay VJ0603A150FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727838P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727838P
MLCCs - Multilayer Ceramic Capacitors 2727838P
Vishay VJ0603A150FXACW1BC

Vishay VJ0603A150FXACW1BC

Supplier's Site
Ceramic Capacitors - VJ0603A150FXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A150FXACW1BC
Ceramic Capacitors VJ0603A150FXACW1BC
CAP CER 15PF 50V C0G/NP0 0603

CAP CER 15PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 15Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8278
Cap, 15Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8278
CAP, 15PF, 50V, 1%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 50V, 1%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3299
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3299
CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A150FXACW1BCTR-ND 720-VJ0603A150FXACW1BCDKR-ND 2727838 VJ0603A150FXACW1BC 62AC8278 69AH3299
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details