Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A121KXCAC

Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A121KXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A121KXCAC-ND
Ceramic Capacitors VJ0603A121KXCAC-ND
120pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±10% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,120Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C4045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C4045
Capacitor,ceramic,120Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C4045
Capacitor,Ceramic,12 0pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,120pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0603A121KXCAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A121KXCAC
Ceramic Capacitors VJ0603A121KXCAC
CAP CER 120PF 200V C0G/NP0 0603

CAP CER 120PF 200V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603A121KXCAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A121KXCAC
Capacitors - Ceramic Capacitors VJ0603A121KXCAC
CAP CER 120PF 200V C0G/NP0 0603

CAP CER 120PF 200V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0603A121KXCAC-ND 46C4045 VJ0603A121KXCAC VJ0603A121KXCAC
Product Name Ceramic Capacitors Capacitor,ceramic,120Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details