Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A120FXJPW1BC

Description
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A120FXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120FXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120FXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 12Pf, 16V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 16V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8272
Cap, 12Pf, 16V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8272
CAP, 12PF, 16V, 1%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 12PF, 16V, 1%, C0G/NP0, 0603; Capacitance:12pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
69AH3294
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 69AH3294
CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A120FXJPW1BCTR-ND 720-VJ0603A120FXJPW1BCDKR-ND 62AC8272 69AH3294
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 16V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers