Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A101FXACW1BC

Description
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1649-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1649-2-ND
Ceramic Capacitors 720-1649-2-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1649-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1649-6-ND
Ceramic Capacitors 720-1649-6-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1649-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1649-1-ND
Ceramic Capacitors 720-1649-1-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727824P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727824P
MLCCs - Multilayer Ceramic Capacitors 2727824P
Vishay VJ0603A101FXACW1BC

Vishay VJ0603A101FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727824
MLCCs - Multilayer Ceramic Capacitors 2727824
Vishay VJ0603A101FXACW1BC

Vishay VJ0603A101FXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727823 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727823
MLCCs - Multilayer Ceramic Capacitors 2727823
Vishay VJ0603A101FXACW1BC

Vishay VJ0603A101FXACW1BC

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0603A101FXACW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0603A101FXACW1BC
50V 100pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay - 62AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay
62AC8263
Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay 62AC8263
CAP, 100PF, 50V, 1%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 1%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 67AH3345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
67AH3345
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 67AH3345
CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A101FXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A101FXACW1BC
Ceramic Capacitors VJ0603A101FXACW1BC
CAP CER 100PF 50V C0G/NP0 0603

CAP CER 100PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1649-2-ND 720-1649-6-ND 2727824P VJ0603A101FXACW1BC 62AC8263 67AH3345 VJ0603A101FXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 100Pf, 50V, 1%, C0G/np0, 0603; Capacitance Vishay Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details