Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A100JXAAC

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1901-6-ND
Ceramic Capacitors 720-1901-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1901-1-ND
Ceramic Capacitors 720-1901-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1901-2-ND
Ceramic Capacitors 720-1901-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727819
MLCCs - Multilayer Ceramic Capacitors 2727819
Vishay VJ0603A100JXAAC

Vishay VJ0603A100JXAAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727820P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727820P
MLCCs - Multilayer Ceramic Capacitors 2727820P
Vishay VJ0603A100JXAAC

Vishay VJ0603A100JXAAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727820
MLCCs - Multilayer Ceramic Capacitors 2727820
Vishay VJ0603A100JXAAC

Vishay VJ0603A100JXAAC

Supplier's Site
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 52X6466 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
52X6466
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 52X6466
Multilayer Ceramic Capacitor, VJ Series, 10 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 10 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Vishay - 46C3865 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Vishay
46C3865
Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Vishay 46C3865
Multilayer Ceramic Capacitor, VJ Series, 10 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric]

Multilayer Ceramic Capacitor, VJ Series, 10 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1901-6-ND 720-1901-1-ND 2727819 52X6466 46C3865
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 10 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers