Vishay Precision Group Cap, 91Pf, 250V, 10%, 0505; Capacitance Vishay VJ0505D910KXPAJ

Description
CAP, 91PF, 250V, 10%, 0505; Capacitance:91pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 91PF, 250V, 10%, 0505; Capacitance:91pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 91Pf, 250V, 10%, 0505; Capacitance Vishay - 54X6091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 91Pf, 250V, 10%, 0505; Capacitance Vishay
54X6091
Cap, 91Pf, 250V, 10%, 0505; Capacitance Vishay 54X6091
CAP, 91PF, 250V, 10%, 0505; Capacitance:91pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 91PF, 250V, 10%, 0505; Capacitance:91pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54X6091
Product Name Cap, 91Pf, 250V, 10%, 0505; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 9.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details