Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D3R0BXPQJHT

Description
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0505D3R0BXPQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D3R0BXPQJHTCT-ND
Ceramic Capacitors 720-VJ0505D3R0BXPQJHTCT-ND
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D3R0BXPQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D3R0BXPQJHTTR-ND
Ceramic Capacitors 720-VJ0505D3R0BXPQJHTTR-ND
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D3R0BXPQJHTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 250V C0G/NP0 0505

CAP CER 3PF 250V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - VJ0505D3R0BXPQJHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0505D3R0BXPQJHT
Ceramic Capacitors VJ0505D3R0BXPQJHT
CAP CER 3.0 PF 250V C0G 0505

CAP CER 3.0 PF 250V C0G 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0505D3R0BXPQJHTCT-ND 720-VJ0505D3R0BXPQJHTDKR-ND VJ0505D3R0BXPQJHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers