24pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
24pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
24pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
CAP CER 24PF 250V C0G/NP0 0505
CAP, 24PF, 250V, 5%, 0505; Capacitance:24pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 24PF 250V C0G/NP0 0505
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0505D240JXPAJDKR-ND | 720-VJ0505D240JXPAJTR-ND | VJ0505D240JXPAJ | 54X6076 | VJ0505D240JXPAJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 24Pf, 250V, 5%, 0505; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |