Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D220JXPAJ

Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1424-2-ND
Ceramic Capacitors 720-1424-2-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0505D220JXPAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0505D220JXPAJ
Capacitors - Ceramic Capacitors VJ0505D220JXPAJ
CAP CER 22PF 250V C0G/NP0 0505

CAP CER 22PF 250V C0G/NP0 0505

Supplier's Site
Cap, 22Pf, 250V, 5%, 0505; Capacitance Vishay - 54X6075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 250V, 5%, 0505; Capacitance Vishay
54X6075
Cap, 22Pf, 250V, 5%, 0505; Capacitance Vishay 54X6075
CAP, 22PF, 250V, 5%, 0505; Capacitance:22pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 250V, 5%, 0505; Capacitance:22pF; Voltage Rating:250V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1424-2-ND VJ0505D220JXPAJ 54X6075
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Pf, 250V, 5%, 0505; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers