Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D180JXPAJ

Description
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1422-2-ND
Ceramic Capacitors 720-1422-2-ND
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

18pF ±5% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0505D180JXPAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0505D180JXPAJ
Capacitors - Ceramic Capacitors VJ0505D180JXPAJ
CAP CER 18PF 250V C0G/NP0 0505

CAP CER 18PF 250V C0G/NP0 0505

Supplier's Site
Ceramic Capacitors - VJ0505D180JXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0505D180JXPAJ
Ceramic Capacitors VJ0505D180JXPAJ
CAP CER 18PF 250V C0G/NP0 0505

CAP CER 18PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1422-2-ND VJ0505D180JXPAJ VJ0505D180JXPAJ
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers