Vishay Precision Group Ceramic Capacitors VJ0505D180GXPAJ

Description
18pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
18pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0505D180GXPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0505D180GXPAJ-ND
Ceramic Capacitors VJ0505D180GXPAJ-ND
18pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

18pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0505D180GXPAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details