Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D0R1VXPAJ

Description
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1502-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1502-2-ND
Ceramic Capacitors 720-1502-2-ND
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0505D0R1VXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0505D0R1VXPAJ
Ceramic Capacitors VJ0505D0R1VXPAJ
CAP CER 0.1PF 250V C0G/NP0 0505

CAP CER 0.1PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-1502-2-ND VJ0505D0R1VXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details